Digitool Solutions Portable Torque Tester 3/8" 100 ft-lb Electronic SPT-1002

Description
Product Highlights 3/8 Drive Torque Tester, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA
Description
Product Highlights 3/8 Drive Torque Tester, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Tester 3/8
Rochester, NY, USA
Portable Torque Tester 3/8" 100 ft-lb Electronic
SPT-1002
Portable Torque Tester 3/8" 100 ft-lb Electronic SPT-1002
Product Highlights 3/8 Drive Torque Tester, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Product Highlights

  • 3/8 Drive Torque Tester, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm
  • Eliminates hand held position errors
  • Used for torque testing and calibration
  • Three operating modes, Normal, Peak, and First Peak
  • ±0.5% indicated value from 10-100% of full scale
  • Operates in both CW & CCW direction
  • Tool measures in in-lb, ft-lb, and Nm scales
  • Warning LED, Audible, and Vibration Alerts
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • 5 Digit LCD display
  • Includes mounting bracket & hardware
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPT-1002
Product Name Portable Torque Tester 3/8" 100 ft-lb Electronic
Torque 1200 In-lbs (1384 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS106-5-C20001 - TE Connectivity
Specs
Torque 48 In-lbs (55.35 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST209-D - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 867 In-lbs (1000 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque transducer T22/500NM - 1-T22/500NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 4425 In-lbs (5102 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
MR52-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR52-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details