Imada, Inc. Digital Cap Torque Tester 40lbf-in DTXS-40

Description
Product Highlights Capacity (Resolution) 40.00 (0.01 lbf-in), 50.00 (0.01 kgf-cm), 500.0 (0.1 N-cm) Programmable high/low setpoints with color-coded LED indicators and output signal for quick go/no go testing 1,000 Data memory for computer download lbf-in, kgf-cm, and N-cm units are selectable RS-232C, Digimatic and Analog outputs Runs on internal Ni-MH batteries or AC adapter Both clockwise and counterclockwise operation Overload capacity 200% of F.S. Real time and peak mode (selectable) Overload indicator and output signal Low battery indicator Clamps containers from 1/2"~ 7" in diameter
Description
Product Highlights Capacity (Resolution) 40.00 (0.01 lbf-in), 50.00 (0.01 kgf-cm), 500.0 (0.1 N-cm) Programmable high/low setpoints with color-coded LED indicators and output signal for quick go/no go testing 1,000 Data memory for computer download lbf-in, kgf-cm, and N-cm units are selectable RS-232C, Digimatic and Analog outputs Runs on internal Ni-MH batteries or AC adapter Both clockwise and counterclockwise operation Overload capacity 200% of F.S. Real time and peak mode (selectable) Overload indicator and output signal Low battery indicator Clamps containers from 1/2"~ 7" in diameter

Suppliers

Company
Product
Description
Supplier Links
Digital Cap Torque Tester 40lbf-in - DTX2-40 - Transcat, Inc.
Rochester, NY, USA
Digital Cap Torque Tester 40lbf-in
DTX2-40
Digital Cap Torque Tester 40lbf-in DTX2-40
Product Highlights Capacity (Resolution) 40.00 (0.01 lbf-in), 50.00 (0.01 kgf-cm), 500.0 (0.1 N-cm) Programmable high/low setpoints with color-coded LED indicators and output signal for quick go/no go testing 1,000 Data memory for computer download lbf-in, kgf-cm, and N-cm units are selectable RS-232C, Digimatic and Analog outputs Runs on internal Ni-MH batteries or AC adapter Both clockwise and counterclockwise operation Overload capacity 200% of F.S. Real time and peak mode (selectable) Overload indicator and output signal Low battery indicator Clamps containers from 1/2"~ 7" in diameter

Product Highlights

  • Capacity (Resolution) 40.00 (0.01 lbf-in), 50.00 (0.01 kgf-cm), 500.0 (0.1 N-cm)
  • Programmable high/low setpoints with color-coded LED indicators and output signal for quick go/no go testing
  • 1,000 Data memory for computer download
  • lbf-in, kgf-cm, and N-cm units are selectable
  • RS-232C, Digimatic and Analog outputs
  • Runs on internal Ni-MH batteries or AC adapter
  • Both clockwise and counterclockwise operation
  • Overload capacity 200% of F.S.
  • Real time and peak mode (selectable)
  • Overload indicator and output signal
  • Low battery indicator
  • Clamps containers from 1/2"~ 7" in diameter
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number DTX2-40
Product Name Digital Cap Torque Tester 40lbf-in
Torque 480 In-lbs (553 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Static Torque Sensor - X-ST-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 8.85 to 885 In-lbs (10.2 to 1020 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-20 - Torque sensor, 20 lbFin / 1.5 lbFft / 320 ozFin / 220 Ncm / 2 Nm - MR55-20 - Mark-10 Corporation
Specs
Torque 17.7 In-lbs (20.41 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer K-T210 - K-T210 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 4.42 In-lbs (5.1 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details