Digitool Solutions Portable Torque Angle Meter 1/2" 250 ft-lb Electronic TA-2503

Description
Product Highlights 3/8 Drive, Torque & Angle Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 200 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/8 Drive, Torque & Angle Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 200 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Angle Meter 1/2
Rochester, NY, USA
Portable Torque Angle Meter 1/2" 250 ft-lb Electronic
TA-2503
Portable Torque Angle Meter 1/2" 250 ft-lb Electronic TA-2503
Product Highlights 3/8 Drive, Torque & Angle Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 200 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/8 Drive, Torque & Angle Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm
  • Eliminates hand held position error
  • ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Instant Gyro Synchronization
  • ±1° Precision at normal speed of rotation for 360°
  • Angle preset range from 5° to 360°
  • Warning with LED, Audible, and Vibrations alerts
  • Operates on 3 AAA batteries
  • Up to 200 hours of continuous use
  • Charger included with tool
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TA-2503
Product Name Portable Torque Angle Meter 1/2" 250 ft-lb Electronic
Torque 3000 In-lbs (3459 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10207483-00 - TE Connectivity
Specs
Torque 5760 In-lbs (6642 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-200 - Torque sensor, 200 lbFin / 16 lbFft / 2300 kgFmm / 2200 Ncm / 22 Nm - MR55-200 - Mark-10 Corporation
Specs
Torque 195 In-lbs (224 kg-cm)
Category of Device Element/Chip
View Details
Torque Transducer T210/1NM - 1-T210/1NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 8.85 In-lbs (10.2 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details