Digitool Solutions Portable Torque Meter 3/8" 100 ft-lb Electronic TM-1002

Description
Product Highlights 3/8 Drive, Torque Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 400 hours of continuous use Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/8 Drive, Torque Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 400 hours of continuous use Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Meter 3/8
Rochester, NY, USA
Portable Torque Meter 3/8" 100 ft-lb Electronic
TM-1002
Portable Torque Meter 3/8" 100 ft-lb Electronic TM-1002
Product Highlights 3/8 Drive, Torque Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 400 hours of continuous use Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/8 Drive, Torque Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm
  • Eliminates hand held position error
  • DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs
  • ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Warning with LED, Audible, and Vibrations alerts
  • Operates on 3 AAA batteries
  • Up to 400 hours of continuous use
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TM-1002
Product Name Portable Torque Meter 3/8" 100 ft-lb Electronic
Torque 1200 In-lbs (1384 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10207483-00 - TE Connectivity
Specs
Torque 5760 In-lbs (6642 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST208-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 66.37 In-lbs (76.53 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Transducer T210/1NM - 1-T210/1NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 8.85 In-lbs (10.2 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
MR52-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR52-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details