Digitool Solutions Portable Torque Meter 1/2" 250 ft-lb Electronic SPM-2503

Description
Product Highlights 1/2 Drive, Torque Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 1/2 Drive, Torque Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Meter 1/2
Rochester, NY, USA
Portable Torque Meter 1/2" 250 ft-lb Electronic
SPM-2503
Portable Torque Meter 1/2" 250 ft-lb Electronic SPM-2503
Product Highlights 1/2 Drive, Torque Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 1/2 Drive, Torque Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm
  • Eliminates hand held position error
  • DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs
  • ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Warning with LED, Audible, and Vibrations alerts
  • Li-Ion Polymer rechargeable battery
  • Up to 300 hours of continuous use
  • Charger included with tool
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPM-2503
Product Name Portable Torque Meter 1/2" 250 ft-lb Electronic
Torque 3000 In-lbs (3459 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - EFCA7-150-S00004 - TE Connectivity
Specs
Torque 144 to 1440 In-lbs (166 to 1660 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR52-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Torque transducer T22/500NM - 1-T22/500NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 4425 In-lbs (5102 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
View Details
Rotating Socket Wrench Torque Sensor - RSS Series - Transducer Techniques, LLC
Specs
Torque 10 to 250 In-lbs (11.53 to 288 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details