SEALS USA, Inc. Digital Torque Meter 5 N-m/500 N-cm/50.99 kg-cm/44.25 lb-in TNP-5

Description
Product Highlights High Accuracy - Reduces waste! Great for high accuracy applications LED Indicators for HI, LO, GO –Testing is snap! ONE TOUCH operation — Records, Zeros, & Re-sets with single button! Wide Torque Range- 0.5, 2, 5 and 10Nm models available Wide Sample Size – 10-190 mm diameter samples Large Memory – Up to 1000 measurements Units of Measure – Measures in Lbin, Nm, Ncm, Kgcm, Ozin Large 4-digit LCD for primary display - East to Read LCD Display USB and Software included- Distribution curve, tabular data & Standard Deviation on PC for SPC Variable Power – Built in nickel hydride battery w/ AC adapter/charger(120- 240Vac) Measuring modes – Real time, peak opening, peak closing Portable – Small footprint and compact design Each Unit Includes Software USB cable
Datasheet
Description
Product Highlights High Accuracy - Reduces waste! Great for high accuracy applications LED Indicators for HI, LO, GO –Testing is snap! ONE TOUCH operation — Records, Zeros, & Re-sets with single button! Wide Torque Range- 0.5, 2, 5 and 10Nm models available Wide Sample Size – 10-190 mm diameter samples Large Memory – Up to 1000 measurements Units of Measure – Measures in Lbin, Nm, Ncm, Kgcm, Ozin Large 4-digit LCD for primary display - East to Read LCD Display USB and Software included- Distribution curve, tabular data & Standard Deviation on PC for SPC Variable Power – Built in nickel hydride battery w/ AC adapter/charger(120- 240Vac) Measuring modes – Real time, peak opening, peak closing Portable – Small footprint and compact design Each Unit Includes Software USB cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Meter 5 N-m/500 N-cm/50.99 kg-cm/44.25 lb-in - TNP-5 - Transcat, Inc.
Rochester, NY, USA
Digital Torque Meter 5 N-m/500 N-cm/50.99 kg-cm/44.25 lb-in
TNP-5
Digital Torque Meter 5 N-m/500 N-cm/50.99 kg-cm/44.25 lb-in TNP-5
Product Highlights High Accuracy - Reduces waste! Great for high accuracy applications LED Indicators for HI, LO, GO –Testing is snap! ONE TOUCH operation — Records, Zeros, & Re-sets with single button! Wide Torque Range- 0.5, 2, 5 and 10Nm models available Wide Sample Size – 10-190 mm diameter samples Large Memory – Up to 1000 measurements Units of Measure – Measures in Lbin, Nm, Ncm, Kgcm, Ozin Large 4-digit LCD for primary display - East to Read LCD Display USB and Software included- Distribution curve, tabular data & Standard Deviation on PC for SPC Variable Power – Built in nickel hydride battery w/ AC adapter/charger(120- 240Vac) Measuring modes – Real time, peak opening, peak closing Portable – Small footprint and compact design Each Unit Includes Software USB cable

Product Highlights

  • High Accuracy - Reduces waste! Great for high accuracy applications
  • LED Indicators for HI, LO, GO –Testing is snap!
  • ONE TOUCH operation — Records, Zeros, & Re-sets with single button!
  • Wide Torque Range- 0.5, 2, 5 and 10Nm models available
  • Wide Sample Size – 10-190 mm diameter samples
  • Large Memory – Up to 1000 measurements
  • Units of Measure – Measures in Lbin, Nm, Ncm, Kgcm, Ozin
  • Large 4-digit LCD for primary display - East to Read LCD Display
  • USB and Software included- Distribution curve, tabular data & Standard Deviation on PC for SPC
  • Variable Power – Built in nickel hydride battery w/ AC adapter/charger(120-240Vac)
  • Measuring modes – Real time, peak opening, peak closing
  • Portable – Small footprint and compact design

Each Unit Includes

  • Software
  • USB cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TNP-5
Product Name Digital Torque Meter 5 N-m/500 N-cm/50.99 kg-cm/44.25 lb-in
Torque 44.25 In-lbs (51.02 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearingless Digital Torquemeter - 87000V - S. Himmelstein & Company
Specs
Torque 150000 to 4.00E6 In-lbs (172959 to 4.61E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
MR50-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR50-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
6-Axis Force Torque Sensor - HPS-FT060S - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 265 In-lbs (306 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details