Tohnichi America Corporation Digital Torque Gauge,15-70(0.05 ozf.in)1-4.4(0.005lbf.in) BTGE50CN-G

Description
Product Highlights Digital torque gauge series for small torque range 2~200cN • m. Digital torque gauge with built-in digital display. Mini-size handheld torque gauge. Flip-up display can be adjusted for optimal reading and accommodates various testing positions. Built-in display gives user-friendliness and convenience of use. Ideal for torque measurement for precision machinery, electronic devices, and various assembly components. Physical stopper prevents accidental over-loading. Up to 999 readings can be saved with computing function to display max/min/meantime values. Coin-type lithium battery (CR2450) allows 10-hour continuous operation. USB cable can be used for data transfer to PC. Global design. With CE mark, and it is for international use including the EU region. Excel Receiver software is a data input tool for Excel® data management. It can be downloaded for free.
Description
Product Highlights Digital torque gauge series for small torque range 2~200cN • m. Digital torque gauge with built-in digital display. Mini-size handheld torque gauge. Flip-up display can be adjusted for optimal reading and accommodates various testing positions. Built-in display gives user-friendliness and convenience of use. Ideal for torque measurement for precision machinery, electronic devices, and various assembly components. Physical stopper prevents accidental over-loading. Up to 999 readings can be saved with computing function to display max/min/meantime values. Coin-type lithium battery (CR2450) allows 10-hour continuous operation. USB cable can be used for data transfer to PC. Global design. With CE mark, and it is for international use including the EU region. Excel Receiver software is a data input tool for Excel® data management. It can be downloaded for free.

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Gauge,15-70(0.05 ozf.in)1-4.4(0.005lbf.in) - BTGE50CN-G - Transcat, Inc.
Rochester, NY, USA
Digital Torque Gauge,15-70(0.05 ozf.in)1-4.4(0.005lbf.in)
BTGE50CN-G
Digital Torque Gauge,15-70(0.05 ozf.in)1-4.4(0.005lbf.in) BTGE50CN-G
Product Highlights Digital torque gauge series for small torque range 2~200cN • m. Digital torque gauge with built-in digital display. Mini-size handheld torque gauge. Flip-up display can be adjusted for optimal reading and accommodates various testing positions. Built-in display gives user-friendliness and convenience of use. Ideal for torque measurement for precision machinery, electronic devices, and various assembly components. Physical stopper prevents accidental over-loading. Up to 999 readings can be saved with computing function to display max/min/meantime values. Coin-type lithium battery (CR2450) allows 10-hour continuous operation. USB cable can be used for data transfer to PC. Global design. With CE mark, and it is for international use including the EU region. Excel Receiver software is a data input tool for Excel® data management. It can be downloaded for free.

Product Highlights

  • Digital torque gauge series for small torque range 2~200cN • m.
  • Digital torque gauge with built-in digital display.
  • Mini-size handheld torque gauge.
  • Flip-up display can be adjusted for optimal reading and accommodates various testing positions.
  • Built-in display gives user-friendliness and convenience of use.
  • Ideal for torque measurement for precision machinery, electronic devices, and various assembly components.
  • Physical stopper prevents accidental over-loading.
  • Up to 999 readings can be saved with computing function to display max/min/meantime values.
  • Coin-type lithium battery (CR2450) allows 10-hour continuous operation.
  • USB cable can be used for data transfer to PC.
  • Global design.
  • With CE mark, and it is for international use including the EU region.
  • Excel Receiver software is a data input tool for Excel® data management. It can be downloaded for free.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number BTGE50CN-G
Product Name Digital Torque Gauge,15-70(0.05 ozf.in)1-4.4(0.005lbf.in)
Torque 0.0031 In-lbs (0.0036 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Hollow Flanged Reaction Torque Transducer - RTM 2090 - S. Himmelstein & Company
Specs
Torque 1.20E6 to 2.40E6 In-lbs (1.38E6 to 2.77E6 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
MR50-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR50-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details