Digitool Solutions Portable Torque Meter 3/4" 400 ft-lb Electronic SPM-4004

Description
Product Highlights 3/4 Drive, Torque Meter, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/4 Drive, Torque Meter, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Meter 3/4
Rochester, NY, USA
Portable Torque Meter 3/4" 400 ft-lb Electronic
SPM-4004
Portable Torque Meter 3/4" 400 ft-lb Electronic SPM-4004
Product Highlights 3/4 Drive, Torque Meter, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/4 Drive, Torque Meter, Range 192-4800 in-lb, 16-400 ft-lb, 21.5-542 Nm
  • Eliminates hand held position error
  • DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs
  • ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Warning with LED, Audible, and Vibrations alerts
  • Li-Ion Polymer rechargeable battery
  • Up to 300 hours of continuous use
  • Charger included with tool
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPM-4004
Product Name Portable Torque Meter 3/4" 400 ft-lb Electronic
Torque 4800 In-lbs (5535 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20029461-00 - TE Connectivity
Specs
Torque 38.4 to 384 In-lbs (44.28 to 443 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
Static Torque Sensor - X-ST-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 1.77 to 885 In-lbs (2.04 to 1020 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque transducer K-T210 - K-T210 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 4.42 In-lbs (5.1 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
MR55-5000 - Torque sensor, 5000 lbFin / 400 lbFft / 55 kgFm / 55000 Ncm / 550 Nm - MR55-5000 - Mark-10 Corporation
Specs
Torque 4867 In-lbs (5612 kg-cm)
Category of Device Element/Chip
View Details