Imada, Inc. Digital Cap Torque Tester 15lbf-in DTXS-15

Description
Product Highlights Max. Sample Diameter: 1/2" to 7" (13 - 178 mm) Gross Shipping Weight: 14 lbs (6.4 g) Shipping Dimensions: 17 x 13 x 10" (approx.) Pegs: 1" (standard) 4" (optional) 2 Year Warranty Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter lbf-in, kgf-cm, and N-cm units are selectable Real time and peak mode (selectable) 1000 Data memory for computer download Includes NIST Traceable Calibration Certificate Overload capacity 200% of F.S. Both clockwise and counterclockwise operation Can be operated with internal rechargeable battery or AC adapter Tare function
Description
Product Highlights Max. Sample Diameter: 1/2" to 7" (13 - 178 mm) Gross Shipping Weight: 14 lbs (6.4 g) Shipping Dimensions: 17 x 13 x 10" (approx.) Pegs: 1" (standard) 4" (optional) 2 Year Warranty Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter lbf-in, kgf-cm, and N-cm units are selectable Real time and peak mode (selectable) 1000 Data memory for computer download Includes NIST Traceable Calibration Certificate Overload capacity 200% of F.S. Both clockwise and counterclockwise operation Can be operated with internal rechargeable battery or AC adapter Tare function

Suppliers

Company
Product
Description
Supplier Links
Digital Cap Torque Tester 15lbf-in - DTX2-15 - Transcat, Inc.
Rochester, NY, USA
Digital Cap Torque Tester 15lbf-in
DTX2-15
Digital Cap Torque Tester 15lbf-in DTX2-15
Product Highlights Max. Sample Diameter: 1/2" to 7" (13 - 178 mm) Gross Shipping Weight: 14 lbs (6.4 g) Shipping Dimensions: 17 x 13 x 10" (approx.) Pegs: 1" (standard) 4" (optional) 2 Year Warranty Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter lbf-in, kgf-cm, and N-cm units are selectable Real time and peak mode (selectable) 1000 Data memory for computer download Includes NIST Traceable Calibration Certificate Overload capacity 200% of F.S. Both clockwise and counterclockwise operation Can be operated with internal rechargeable battery or AC adapter Tare function

Product Highlights

  • Max. Sample Diameter: 1/2" to 7" (13 - 178 mm)
  • Gross Shipping Weight: 14 lbs (6.4 g)
  • Shipping Dimensions: 17 x 13 x 10" (approx.)
  • Pegs: 1" (standard) 4" (optional)
  • 2 Year Warranty
  • Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter
  • lbf-in, kgf-cm, and N-cm units are selectable
  • Real time and peak mode (selectable)
  • 1000 Data memory for computer download
  • Includes NIST Traceable Calibration Certificate
  • Overload capacity 200% of F.S.
  • Both clockwise and counterclockwise operation
  • Can be operated with internal rechargeable battery or AC adapter
  • Tare function
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number DTX2-15
Product Name Digital Cap Torque Tester 15lbf-in
Torque 180 In-lbs (208 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque transfer standard TN/2KNM - 1-TN/2KNM - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Torque 17701 In-lbs (20410 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
Torque Sensors - 10207483-00 - TE Connectivity
Specs
Torque 5760 In-lbs (6642 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Low Capacity Reaction Torque Sensor - RTS Series - Transducer Techniques, LLC
Specs
Torque 5 to 1000 In-lbs (5.77 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
MR52-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR52-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details