Digitool Solutions Portable Torque Tester 3/8" 50 ft-lb Electronic SPT-0502

Description
Product Highlights 3/8 Drive Torque Tester, Range 24-600 in-lb, 2-50 ft-lb, 3-67.8 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA
Description
Product Highlights 3/8 Drive Torque Tester, Range 24-600 in-lb, 2-50 ft-lb, 3-67.8 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Tester 3/8
Rochester, NY, USA
Portable Torque Tester 3/8" 50 ft-lb Electronic
SPT-0502
Portable Torque Tester 3/8" 50 ft-lb Electronic SPT-0502
Product Highlights 3/8 Drive Torque Tester, Range 24-600 in-lb, 2-50 ft-lb, 3-67.8 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Product Highlights

  • 3/8 Drive Torque Tester, Range 24-600 in-lb, 2-50 ft-lb, 3-67.8 Nm
  • Eliminates hand held position errors
  • Used for torque testing and calibration
  • Three operating modes, Normal, Peak, and First Peak
  • ±0.5% indicated value from 10-100% of full scale
  • Operates in both CW & CCW direction
  • Tool measures in in-lb, ft-lb, and Nm scales
  • Warning LED, Audible, and Vibration Alerts
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • 5 Digit LCD display
  • Includes mounting bracket & hardware
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPT-0502
Product Name Portable Torque Tester 3/8" 50 ft-lb Electronic
Torque 600 In-lbs (692 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

MR55-200 - Torque sensor, 200 lbFin / 16 lbFft / 2300 kgFmm / 2200 Ncm / 22 Nm - MR55-200 - Mark-10 Corporation
Specs
Torque 195 In-lbs (224 kg-cm)
Category of Device Element/Chip
View Details
Torque Sensors - 20021175-00 - TE Connectivity
Specs
Torque 19.2 In-lbs (22.14 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque transfer standard TN/10KNM - 1-TN/10KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 88507 In-lbs (102054 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details