SEALS USA, Inc. Digital Torque Meter 10 N-m 1000 N-cm/102 kg-cm/88.5 lb-in TNP-10

Description
Product Highlights High Accuracy - Reduces waste! Great for high accuracy applications LED Indicators for HI, LO, GO –Testing is snap! ONE TOUCH operation — Records, Zeros, & Re-sets with single button! Wide Torque Range- 0.5, 2, 5 and 10Nm models available Wide Sample Size – 10-190 mm diameter samples Large Memory – Up to 1000 measurements Units of Measure – Measures in Lbin, Nm, Ncm, Kgcm, Ozin Large 4-digit LCD for primary display - East to Read LCD Display USB and Software included- Distribution curve, tabular data & Standard Deviation on PC for SPC Variable Power – Built in nickel hydride battery w/ AC adapter/charger(120- 240Vac) Measuring modes – Real time, peak opening, peak closing Portable – Small footprint and compact design Each Unit Includes Software USB cable
Datasheet
Description
Product Highlights High Accuracy - Reduces waste! Great for high accuracy applications LED Indicators for HI, LO, GO –Testing is snap! ONE TOUCH operation — Records, Zeros, & Re-sets with single button! Wide Torque Range- 0.5, 2, 5 and 10Nm models available Wide Sample Size – 10-190 mm diameter samples Large Memory – Up to 1000 measurements Units of Measure – Measures in Lbin, Nm, Ncm, Kgcm, Ozin Large 4-digit LCD for primary display - East to Read LCD Display USB and Software included- Distribution curve, tabular data & Standard Deviation on PC for SPC Variable Power – Built in nickel hydride battery w/ AC adapter/charger(120- 240Vac) Measuring modes – Real time, peak opening, peak closing Portable – Small footprint and compact design Each Unit Includes Software USB cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Meter 10 N-m 1000 N-cm/102 kg-cm/88.5 lb-in - TNP-10 - Transcat, Inc.
Rochester, NY, USA
Digital Torque Meter 10 N-m 1000 N-cm/102 kg-cm/88.5 lb-in
TNP-10
Digital Torque Meter 10 N-m 1000 N-cm/102 kg-cm/88.5 lb-in TNP-10
Product Highlights High Accuracy - Reduces waste! Great for high accuracy applications LED Indicators for HI, LO, GO –Testing is snap! ONE TOUCH operation — Records, Zeros, & Re-sets with single button! Wide Torque Range- 0.5, 2, 5 and 10Nm models available Wide Sample Size – 10-190 mm diameter samples Large Memory – Up to 1000 measurements Units of Measure – Measures in Lbin, Nm, Ncm, Kgcm, Ozin Large 4-digit LCD for primary display - East to Read LCD Display USB and Software included- Distribution curve, tabular data & Standard Deviation on PC for SPC Variable Power – Built in nickel hydride battery w/ AC adapter/charger(120- 240Vac) Measuring modes – Real time, peak opening, peak closing Portable – Small footprint and compact design Each Unit Includes Software USB cable

Product Highlights

  • High Accuracy - Reduces waste! Great for high accuracy applications
  • LED Indicators for HI, LO, GO –Testing is snap!
  • ONE TOUCH operation — Records, Zeros, & Re-sets with single button!
  • Wide Torque Range- 0.5, 2, 5 and 10Nm models available
  • Wide Sample Size – 10-190 mm diameter samples
  • Large Memory – Up to 1000 measurements
  • Units of Measure – Measures in Lbin, Nm, Ncm, Kgcm, Ozin
  • Large 4-digit LCD for primary display - East to Read LCD Display
  • USB and Software included- Distribution curve, tabular data & Standard Deviation on PC for SPC
  • Variable Power – Built in nickel hydride battery w/ AC adapter/charger(120-240Vac)
  • Measuring modes – Real time, peak opening, peak closing
  • Portable – Small footprint and compact design

Each Unit Includes

  • Software
  • USB cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TNP-10
Product Name Digital Torque Meter 10 N-m 1000 N-cm/102 kg-cm/88.5 lb-in
Torque 88.5 In-lbs (102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - EFCA7-200-S00001 - TE Connectivity
Specs
Torque 192 to 1920 In-lbs (221 to 2214 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
Static Torque Sensor - X-ST32-H28-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 8.85 to 88.5 In-lbs (10.2 to 102 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque transfer standard TN/5KNM - 1-TN/5KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 44254 In-lbs (51028 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
MR52-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR52-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details