SEALS USA, Inc. Digital Torque Checker 10 N-m / 1000 N-cm / 102 kg-cm / 88.5 TRC-10

Description
Product Highlights High Accuracy ± 0.5% F.S. ± 1 digit to ensure precise results Wide Torque Range - 2Nm, 5Nm and 10Nm models to meet a wide variety of applications Durable Cast Aluminum - Heavy duty construction Test Memory stores up to 3000 measurements Variable Units of Measures Displays Torque values in, Lbin, Kgcm, Nm, Ncm Large Digital Display Four Digit LCD PC Output USB interface with add in “Digitorq TRC” software for Microsoft Excel™ (Free Download) Flexible Power Rechargeable NiMH batteries and 120 / 240 VAC AC adapter Measuring Modes Captures Average and Peak (CCW & CW Torque Values Each Unit Includes AC adapter USB cable Desktop Mounting Bracket Two Screws
Datasheet
Description
Product Highlights High Accuracy ± 0.5% F.S. ± 1 digit to ensure precise results Wide Torque Range - 2Nm, 5Nm and 10Nm models to meet a wide variety of applications Durable Cast Aluminum - Heavy duty construction Test Memory stores up to 3000 measurements Variable Units of Measures Displays Torque values in, Lbin, Kgcm, Nm, Ncm Large Digital Display Four Digit LCD PC Output USB interface with add in “Digitorq TRC” software for Microsoft Excel™ (Free Download) Flexible Power Rechargeable NiMH batteries and 120 / 240 VAC AC adapter Measuring Modes Captures Average and Peak (CCW & CW Torque Values Each Unit Includes AC adapter USB cable Desktop Mounting Bracket Two Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Checker 10 N-m / 1000 N-cm / 102 kg-cm / 88.5 - TRC -10 - Transcat, Inc.
Rochester, NY, USA
Digital Torque Checker 10 N-m / 1000 N-cm / 102 kg-cm / 88.5
TRC -10
Digital Torque Checker 10 N-m / 1000 N-cm / 102 kg-cm / 88.5 TRC -10
Product Highlights High Accuracy ± 0.5% F.S. ± 1 digit to ensure precise results Wide Torque Range - 2Nm, 5Nm and 10Nm models to meet a wide variety of applications Durable Cast Aluminum - Heavy duty construction Test Memory stores up to 3000 measurements Variable Units of Measures Displays Torque values in, Lbin, Kgcm, Nm, Ncm Large Digital Display Four Digit LCD PC Output USB interface with add in “Digitorq TRC” software for Microsoft Excel™ (Free Download) Flexible Power Rechargeable NiMH batteries and 120 / 240 VAC AC adapter Measuring Modes Captures Average and Peak (CCW & CW Torque Values Each Unit Includes AC adapter USB cable Desktop Mounting Bracket Two Screws

Product Highlights

  • High Accuracy ± 0.5% F.S. ± 1 digit to ensure precise results
  • Wide Torque Range - 2Nm, 5Nm and 10Nm models to meet a wide variety of applications
  • Durable Cast Aluminum - Heavy duty construction
  • Test Memory stores up to 3000 measurements
  • Variable Units of Measures Displays Torque values in, Lbin, Kgcm, Nm, Ncm
  • Large Digital Display Four Digit LCD
  • PC Output USB interface with add in “Digitorq TRC” software for Microsoft Excel™ (Free Download)
  • Flexible Power Rechargeable NiMH batteries and 120 / 240 VAC AC adapter
  • Measuring Modes Captures Average and Peak (CCW & CW Torque Values

Each Unit Includes

  • AC adapter
  • USB cable
  • Desktop Mounting Bracket
  • Two Screws
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TRC -10
Product Name Digital Torque Checker 10 N-m / 1000 N-cm / 102 kg-cm / 88.5
Torque 88.5 In-lbs (102 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20029922-00 - TE Connectivity
Specs
Torque 1440 to 288 In-lbs (1660 to 332 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
MR52-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR52-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Torque reference transducer TB2/200NM - 1-TB2/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details