Digitool Solutions Portable Torque Meter 3/4" 600 ft-lb Electronic SPM-6004

Description
Product Highlights 3/4 Drive, Torque Meter, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/4 Drive, Torque Meter, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Meter 3/4
Rochester, NY, USA
Portable Torque Meter 3/4" 600 ft-lb Electronic
SPM-6004
Portable Torque Meter 3/4" 600 ft-lb Electronic SPM-6004
Product Highlights 3/4 Drive, Torque Meter, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/4 Drive, Torque Meter, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm
  • Eliminates hand held position error
  • DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs
  • ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Warning with LED, Audible, and Vibrations alerts
  • Li-Ion Polymer rechargeable battery
  • Up to 300 hours of continuous use
  • Charger included with tool
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPM-6004
Product Name Portable Torque Meter 3/4" 600 ft-lb Electronic
Torque 7200 In-lbs (8302 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10217186-00 - TE Connectivity
Specs
Torque 144 In-lbs (166 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-400 - Torque sensor, 400 lbFin / 32 lbFft / 4600 kgFmm / 4500 Ncm / 45 Nm - MR55-400 - Mark-10 Corporation
Specs
Torque 398 In-lbs (459 kg-cm)
Category of Device Element/Chip
View Details
Reference torque measuring disc TB1A/500NM - 1-TB1A/500NM - Hottinger Brüel & Kjær A/S
Specs
Torque 4425 In-lbs (5102 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details