Armstrong Tools Electronic Torque Tester 10-100ft/lb.,3/8"Drive 64-637

Description
Product Highlights Made in the USA - Quality and Availability Torque Testers Are Used to Check the Accuracy of Various Types of Torque Wrenches and Screwdrivers Including Pre-Sets Designed to Be Mounted on A Workbench or Wall Allowing Operators to Test Wrenches in A Lab or at Their Work Stations; Adjustable Display Allows Viewing at Any Angle Feature Three Modes of Operation: 1) Track Mode (Displays / Tracks Torque as it is Being Applied ), 2) Peak Hold (Holds the Highest Torque Value), and 3) First Peak (Measures the Value When Micrometer Click-Style Wrenches Click; Verifies Wrench Accuracy) Three Way Led Yellow, Green, Red Indicator Lights with Audible Buzzer Indicate Under Target (Yellow), at / Within Target Tolerance (Green), and Over Target / Tolerance (Red). Three Units of Measurement (Ft.Lb., On.Lb., N.M.) with A Quick Set Target Torque for Go / No Go Prompting Not for Use with Power or Impact Tools Each Unit Includes Female-To-Female Square Drive Adapter Certificate of Calibration
Description
Product Highlights Made in the USA - Quality and Availability Torque Testers Are Used to Check the Accuracy of Various Types of Torque Wrenches and Screwdrivers Including Pre-Sets Designed to Be Mounted on A Workbench or Wall Allowing Operators to Test Wrenches in A Lab or at Their Work Stations; Adjustable Display Allows Viewing at Any Angle Feature Three Modes of Operation: 1) Track Mode (Displays / Tracks Torque as it is Being Applied ), 2) Peak Hold (Holds the Highest Torque Value), and 3) First Peak (Measures the Value When Micrometer Click-Style Wrenches Click; Verifies Wrench Accuracy) Three Way Led Yellow, Green, Red Indicator Lights with Audible Buzzer Indicate Under Target (Yellow), at / Within Target Tolerance (Green), and Over Target / Tolerance (Red). Three Units of Measurement (Ft.Lb., On.Lb., N.M.) with A Quick Set Target Torque for Go / No Go Prompting Not for Use with Power or Impact Tools Each Unit Includes Female-To-Female Square Drive Adapter Certificate of Calibration

Suppliers

Company
Product
Description
Supplier Links
Electronic Torque Tester 10-100ft/lb.,3/8
Rochester, NY, USA
Electronic Torque Tester 10-100ft/lb.,3/8"Drive
64-637
Electronic Torque Tester 10-100ft/lb.,3/8"Drive 64-637
Product Highlights Made in the USA - Quality and Availability Torque Testers Are Used to Check the Accuracy of Various Types of Torque Wrenches and Screwdrivers Including Pre-Sets Designed to Be Mounted on A Workbench or Wall Allowing Operators to Test Wrenches in A Lab or at Their Work Stations; Adjustable Display Allows Viewing at Any Angle Feature Three Modes of Operation: 1) Track Mode (Displays / Tracks Torque as it is Being Applied ), 2) Peak Hold (Holds the Highest Torque Value), and 3) First Peak (Measures the Value When Micrometer Click-Style Wrenches Click; Verifies Wrench Accuracy) Three Way Led Yellow, Green, Red Indicator Lights with Audible Buzzer Indicate Under Target (Yellow), at / Within Target Tolerance (Green), and Over Target / Tolerance (Red). Three Units of Measurement (Ft.Lb., On.Lb., N.M.) with A Quick Set Target Torque for Go / No Go Prompting Not for Use with Power or Impact Tools Each Unit Includes Female-To-Female Square Drive Adapter Certificate of Calibration

Product Highlights

  • Made in the USA - Quality and Availability
  • Torque Testers Are Used to Check the Accuracy of Various Types of Torque Wrenches and Screwdrivers Including Pre-Sets
  • Designed to Be Mounted on A Workbench or Wall Allowing Operators to Test Wrenches in A Lab or at Their Work Stations; Adjustable Display Allows Viewing at Any Angle
  • Feature Three Modes of Operation: 1) Track Mode (Displays / Tracks Torque as it is Being Applied ), 2) Peak Hold (Holds the Highest Torque Value), and 3) First Peak (Measures the Value When Micrometer Click-Style Wrenches Click; Verifies Wrench Accuracy)
  • Three Way Led Yellow, Green, Red Indicator Lights with Audible Buzzer Indicate Under Target (Yellow), at / Within Target Tolerance (Green), and Over Target / Tolerance (Red).
  • Three Units of Measurement (Ft.Lb., On.Lb., N.M.) with A Quick Set Target Torque for Go / No Go Prompting
  • Not for Use with Power or Impact Tools

Each Unit Includes

  • Female-To-Female Square Drive Adapter
  • Certificate of Calibration
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number 64-637
Product Name Electronic Torque Tester 10-100ft/lb.,3/8"Drive
Torque 120 to 1200 In-lbs (138 to 1384 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

6-Axis Force Torque Sensor - HPS-FT120 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 1327 In-lbs (1531 kg-cm)
Accuracy 2 ±% Full Scale
Category of Device Element/Chip
View Details
Torque reference transducer TB2/200NM - 1-TB2/200NM - Hottinger Brüel & Kjær A/S
Specs
Torque 1770 In-lbs (2041 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details
Compact Digital Torque Transducer - 48200V - S. Himmelstein & Company
Specs
Torque 25 to 10000 In-lbs (28.83 to 11531 kg-cm)
Accuracy 0.1500 to 0.2000 ±% Full Scale
Electrical Output Voltage
View Details
MR50-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR50-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details