Digitool Solutions Portable Torque Angle Pro 1/2" 150 ft-lb Electronic SPA-1503

Description
Product Highlights 1/2 Drive, Torque & Angle Meter, Range 72-1800 in-lb, 6-150 ft-lb, 8-200 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 1/2 Drive, Torque & Angle Meter, Range 72-1800 in-lb, 6-150 ft-lb, 8-200 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Angle Pro 1/2
Rochester, NY, USA
Portable Torque Angle Pro 1/2" 150 ft-lb Electronic
SPA-1503
Portable Torque Angle Pro 1/2" 150 ft-lb Electronic SPA-1503
Product Highlights 1/2 Drive, Torque & Angle Meter, Range 72-1800 in-lb, 6-150 ft-lb, 8-200 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 1/2 Drive, Torque & Angle Meter, Range 72-1800 in-lb, 6-150 ft-lb, 8-200 Nm
  • Eliminates hand held position error
  • ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Instant Gyro Synchronization
  • ±1° Precision at normal speed of rotation for 360°
  • Angle preset range from 5° to 360°
  • Warning with LED, Audible, and Vibrations alerts
  • Li-Ion Polymer rechargeable battery
  • Up to 300 hours of continuous use
  • Charger included with tool
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPA-1503
Product Name Portable Torque Angle Pro 1/2" 150 ft-lb Electronic
Torque 1800 In-lbs (2076 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 11025741-00 - TE Connectivity
Specs
Torque 46080 In-lbs (53133 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST208-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 398 In-lbs (459 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque reference transducer TB2/500NM - 1-TB2/500NM - Hottinger Brüel & Kjær A/S
Specs
Torque 4425 In-lbs (5102 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details
MR50-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR50-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details