Digitool Solutions Portable Torque Checker 1/2" 250 ft-lb Electronic TC-2503

Description
Product Highlights 1/2 Drive Torque Tester, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA
Description
Product Highlights 1/2 Drive Torque Tester, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Checker 1/2
Rochester, NY, USA
Portable Torque Checker 1/2" 250 ft-lb Electronic
TC-2503
Portable Torque Checker 1/2" 250 ft-lb Electronic TC-2503
Product Highlights 1/2 Drive Torque Tester, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA

Product Highlights

  • 1/2 Drive Torque Tester, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm
  • Eliminates hand held position errors
  • Used for torque testing and calibration
  • Three operating modes, Normal, Peak, and First Peak
  • ±1% indicated value from 10-100% of full scale
  • Operates in both CW & CCW direction
  • Tool measures in in-lb, ft-lb, and Nm scales
  • Warning LED, Audible, and Vibration Alerts
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • 4 Digit LCD display
  • Includes mounting bracket & hardware
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TC-2503
Product Name Portable Torque Checker 1/2" 250 ft-lb Electronic
Torque 3000 In-lbs (3459 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
MR50-50Z - Torque sensor, 50 ozFin / 3600 gFcm / 36 kgFmm / 350 Nmm / 35 Ncm - MR50-50Z - Mark-10 Corporation
Specs
Torque 3.1 In-lbs (3.57 kg-cm)
Category of Device Element/Chip
View Details
Dynamic Torque Sensor - X-DT-2002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage; Serial
Features Temperature Compensation
Technology StrainGauge
View Details