Digitool Solutions Portable Torque Meter 1/2" 250 ft-lb Electronic TM-2503

Description
Product Highlights 1/2 Drive, Torque Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 400 hours of continuous use Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 1/2 Drive, Torque Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 400 hours of continuous use Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Meter 1/2
Rochester, NY, USA
Portable Torque Meter 1/2" 250 ft-lb Electronic
TM-2503
Portable Torque Meter 1/2" 250 ft-lb Electronic TM-2503
Product Highlights 1/2 Drive, Torque Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 400 hours of continuous use Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 1/2 Drive, Torque Meter, Range 150-3000 in-lb, 12.5-250 ft-lb, 17-340 Nm
  • Eliminates hand held position error
  • DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs
  • ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Warning with LED, Audible, and Vibrations alerts
  • Operates on 3 AAA batteries
  • Up to 400 hours of continuous use
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TM-2503
Product Name Portable Torque Meter 1/2" 250 ft-lb Electronic
Torque 3000 In-lbs (3459 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque reference transducer TB2/10KNM - 1-TB2/10KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 88507 In-lbs (102054 kg-cm)
Accuracy 0.0200 ±% Full Scale
Category of Device Sensor / Transducer
View Details
MR50-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR50-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST209-D - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 867 In-lbs (1000 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details