Digitool Solutions Portable Torque Checker 3/8" 100 ft-lb Electronic TC-1002

Description
Product Highlights 3/8 Drive Torque Tester, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA
Description
Product Highlights 3/8 Drive Torque Tester, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Checker 3/8
Rochester, NY, USA
Portable Torque Checker 3/8" 100 ft-lb Electronic
TC-1002
Portable Torque Checker 3/8" 100 ft-lb Electronic TC-1002
Product Highlights 3/8 Drive Torque Tester, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA

Product Highlights

  • 3/8 Drive Torque Tester, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm
  • Eliminates hand held position errors
  • Used for torque testing and calibration
  • Three operating modes, Normal, Peak, and First Peak
  • ±1% indicated value from 10-100% of full scale
  • Operates in both CW & CCW direction
  • Tool measures in in-lb, ft-lb, and Nm scales
  • Warning LED, Audible, and Vibration Alerts
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • 4 Digit LCD display
  • Includes mounting bracket & hardware
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TC-1002
Product Name Portable Torque Checker 3/8" 100 ft-lb Electronic
Torque 1200 In-lbs (1384 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 10219598-00 - TE Connectivity
Specs
Torque 192 In-lbs (221 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Dynamic Torque Sensor - X-DT-2001 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage; Serial
Features Temperature Compensation
Technology StrainGauge
View Details
Torque transfer standard TN/5KNM - 1-TN/5KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 44254 In-lbs (51028 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
MR52-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR52-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details