Digitool Solutions Portable Torque Tester 3/4" 600 ft-lb Electronic SPT-6004

Description
Product Highlights 3/4 Drive Torque Tester, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA
Description
Product Highlights 3/4 Drive Torque Tester, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Tester 3/4
Rochester, NY, USA
Portable Torque Tester 3/4" 600 ft-lb Electronic
SPT-6004
Portable Torque Tester 3/4" 600 ft-lb Electronic SPT-6004
Product Highlights 3/4 Drive Torque Tester, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Product Highlights

  • 3/4 Drive Torque Tester, Range 288-7200 in-lb, 24-600 ft-lb, 32.5-813 Nm
  • Eliminates hand held position errors
  • Used for torque testing and calibration
  • Three operating modes, Normal, Peak, and First Peak
  • ±0.5% indicated value from 10-100% of full scale
  • Operates in both CW & CCW direction
  • Tool measures in in-lb, ft-lb, and Nm scales
  • Warning LED, Audible, and Vibration Alerts
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • 5 Digit LCD display
  • Includes mounting bracket & hardware
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPT-6004
Product Name Portable Torque Tester 3/4" 600 ft-lb Electronic
Torque 7200 In-lbs (8302 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27830V - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details
MR52-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR52-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details