Imada, Inc. Digital Torque Gauge 15.00 (0.01 lbs-in) HTGS-15

Description
Product Highlights Programmable high/low set points with color-coded LED indicators and output signal for quick Go/No Go testing USB (virtual COM port), RS-232C, Digimatic, and Analog outputs lbf-in, ozf-in, N-m, N-cm, kgf-m, kgf-cm units are selectable 1,000 data memory for recall or download Internal Ni-MH batteries or AC adapter Overload alarm and output signal Ergonomic design, non-slip grips, heavy duty metal construction Sample and transmit 2,000 data/sec using optional Force Recorder software Overload capacity 200% of F.S. External switch display hold and clear Real time and peak mode (selectable)
Description
Product Highlights Programmable high/low set points with color-coded LED indicators and output signal for quick Go/No Go testing USB (virtual COM port), RS-232C, Digimatic, and Analog outputs lbf-in, ozf-in, N-m, N-cm, kgf-m, kgf-cm units are selectable 1,000 data memory for recall or download Internal Ni-MH batteries or AC adapter Overload alarm and output signal Ergonomic design, non-slip grips, heavy duty metal construction Sample and transmit 2,000 data/sec using optional Force Recorder software Overload capacity 200% of F.S. External switch display hold and clear Real time and peak mode (selectable)

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Gauge 15.00 (0.01 lbs-in) - HTGS-15 - Transcat, Inc.
Rochester, NY, USA
Digital Torque Gauge 15.00 (0.01 lbs-in)
HTGS-15
Digital Torque Gauge 15.00 (0.01 lbs-in) HTGS-15
Product Highlights Programmable high/low set points with color-coded LED indicators and output signal for quick Go/No Go testing USB (virtual COM port), RS-232C, Digimatic, and Analog outputs lbf-in, ozf-in, N-m, N-cm, kgf-m, kgf-cm units are selectable 1,000 data memory for recall or download Internal Ni-MH batteries or AC adapter Overload alarm and output signal Ergonomic design, non-slip grips, heavy duty metal construction Sample and transmit 2,000 data/sec using optional Force Recorder software Overload capacity 200% of F.S. External switch display hold and clear Real time and peak mode (selectable)

Product Highlights

  • Programmable high/low set points with color-coded LED indicators and output signal for quick Go/No Go testing
  • USB (virtual COM port), RS-232C, Digimatic, and Analog outputs
  • lbf-in, ozf-in, N-m, N-cm, kgf-m, kgf-cm units are selectable
  • 1,000 data memory for recall or download
  • Internal Ni-MH batteries or AC adapter
  • Overload alarm and output signal
  • Ergonomic design, non-slip grips, heavy duty metal construction
  • Sample and transmit 2,000 data/sec using optional Force Recorder software
  • Overload capacity 200% of F.S.
  • External switch display hold and clear
  • Real time and peak mode (selectable)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number HTGS-15
Product Name Digital Torque Gauge 15.00 (0.01 lbs-in)
Category of Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR51-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST207-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 664 In-lbs (765 kg-cm)
Features Temperature Compensation
Technology StrainGauge
View Details