Imada, Inc. Digital Torque Gauge 85.0 (0.1 lbs-in) HTGS-85

Description
Product Highlights Programmable high/low set points with color-coded LED indicators and output signal for quick Go/No Go testing USB (virtual COM port), RS-232C, Digimatic, and Analog outputs lbf-in, ozf-in, N-m, N-cm, kgf-m, kgf-cm units are selectable 1,000 data memory for recall or download Internal Ni-MH batteries or AC adapter Overload alarm and output signal Ergonomic design, non-slip grips, heavy duty metal construction Sample and transmit 2,000 data/sec using optional Force Recorder software Overload capacity 200% of F.S. External switch display hold and clear Real time and peak mode (selectable)
Description
Product Highlights Programmable high/low set points with color-coded LED indicators and output signal for quick Go/No Go testing USB (virtual COM port), RS-232C, Digimatic, and Analog outputs lbf-in, ozf-in, N-m, N-cm, kgf-m, kgf-cm units are selectable 1,000 data memory for recall or download Internal Ni-MH batteries or AC adapter Overload alarm and output signal Ergonomic design, non-slip grips, heavy duty metal construction Sample and transmit 2,000 data/sec using optional Force Recorder software Overload capacity 200% of F.S. External switch display hold and clear Real time and peak mode (selectable)

Suppliers

Company
Product
Description
Supplier Links
Digital Torque Gauge 85.0 (0.1 lbs-in) - HTGS-85 - Transcat, Inc.
Rochester, NY, USA
Digital Torque Gauge 85.0 (0.1 lbs-in)
HTGS-85
Digital Torque Gauge 85.0 (0.1 lbs-in) HTGS-85
Product Highlights Programmable high/low set points with color-coded LED indicators and output signal for quick Go/No Go testing USB (virtual COM port), RS-232C, Digimatic, and Analog outputs lbf-in, ozf-in, N-m, N-cm, kgf-m, kgf-cm units are selectable 1,000 data memory for recall or download Internal Ni-MH batteries or AC adapter Overload alarm and output signal Ergonomic design, non-slip grips, heavy duty metal construction Sample and transmit 2,000 data/sec using optional Force Recorder software Overload capacity 200% of F.S. External switch display hold and clear Real time and peak mode (selectable)

Product Highlights

  • Programmable high/low set points with color-coded LED indicators and output signal for quick Go/No Go testing
  • USB (virtual COM port), RS-232C, Digimatic, and Analog outputs
  • lbf-in, ozf-in, N-m, N-cm, kgf-m, kgf-cm units are selectable
  • 1,000 data memory for recall or download
  • Internal Ni-MH batteries or AC adapter
  • Overload alarm and output signal
  • Ergonomic design, non-slip grips, heavy duty metal construction
  • Sample and transmit 2,000 data/sec using optional Force Recorder software
  • Overload capacity 200% of F.S.
  • External switch display hold and clear
  • Real time and peak mode (selectable)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number HTGS-85
Product Name Digital Torque Gauge 85.0 (0.1 lbs-in)
Category of Device Gauge / Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS106-50-C20001 - TE Connectivity
Specs
Torque 480 In-lbs (553 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR51-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR51-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details
Torque flange K-T40FM - K-T40FM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 133000 In-lbs (153357 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Other
View Details
Rotating Socket Wrench Torque Sensor - RSS Series - Transducer Techniques, LLC
Specs
Torque 10 to 250 In-lbs (11.53 to 288 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details