Digitool Solutions Portable Torque Angle Pro 1/2" 250 ft-lb Electronic SPA-2503

Description
Product Highlights 1/2 Drive, Torque & Angle Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 1/2 Drive, Torque & Angle Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Angle Pro 1/2
Rochester, NY, USA
Portable Torque Angle Pro 1/2" 250 ft-lb Electronic
SPA-2503
Portable Torque Angle Pro 1/2" 250 ft-lb Electronic SPA-2503
Product Highlights 1/2 Drive, Torque & Angle Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position error ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 1/2 Drive, Torque & Angle Meter, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm
  • Eliminates hand held position error
  • ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Instant Gyro Synchronization
  • ±1° Precision at normal speed of rotation for 360°
  • Angle preset range from 5° to 360°
  • Warning with LED, Audible, and Vibrations alerts
  • Li-Ion Polymer rechargeable battery
  • Up to 300 hours of continuous use
  • Charger included with tool
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPA-2503
Product Name Portable Torque Angle Pro 1/2" 250 ft-lb Electronic
Torque 3000 In-lbs (3459 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS106-10-C20001 - TE Connectivity
Specs
Torque 96 In-lbs (111 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Joint Torque Sensor - X-ST208-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 66.37 In-lbs (76.53 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque flange K-T40FM - K-T40FM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 133000 In-lbs (153357 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Other
View Details
MR52-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm - MR52-12 - Mark-10 Corporation
Specs
Torque 11.95 In-lbs (13.78 kg-cm)
Category of Device Element/Chip
View Details