Digitool Solutions Portable Torque Meter 3/8" 100 ft-lb Electronic SPM-1002

Description
Product Highlights 3/8 Drive, Torque Meter, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/8 Drive, Torque Meter, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Meter 3/8
Rochester, NY, USA
Portable Torque Meter 3/8" 100 ft-lb Electronic
SPM-1002
Portable Torque Meter 3/8" 100 ft-lb Electronic SPM-1002
Product Highlights 3/8 Drive, Torque Meter, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm Eliminates hand held position error DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Warning with LED, Audible, and Vibrations alerts Li-Ion Polymer rechargeable battery Up to 300 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/8 Drive, Torque Meter, Range 48-1200 in-lb, 4-100 ft-lb, 6-135 Nm
  • Eliminates hand held position error
  • DTS covers the most common torque ranges. from 30 in-lbs to 600 ft-lbs
  • ±1% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Warning with LED, Audible, and Vibrations alerts
  • Li-Ion Polymer rechargeable battery
  • Up to 300 hours of continuous use
  • Charger included with tool
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPM-1002
Product Name Portable Torque Meter 3/8" 100 ft-lb Electronic
Torque 1200 In-lbs (1384 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 11033459-00 - TE Connectivity
Specs
Torque 33600 In-lbs (38743 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Static Torque Sensor - X-ST32-H28-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 8.85 to 88.5 In-lbs (10.2 to 102 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque flange T40Lite/2KNM - 1-T40LITE/2KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 177015 In-lbs (204109 kg-cm)
Accuracy 0.0800 ±% Full Scale
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
MR55-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR55-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details