Digitool Solutions Portable Torque Tester 1/2" 250 ft-lb Electronic SPT-2503

Description
Product Highlights 1/2 Drive Torque Tester, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA
Description
Product Highlights 1/2 Drive Torque Tester, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Tester 1/2
Rochester, NY, USA
Portable Torque Tester 1/2" 250 ft-lb Electronic
SPT-2503
Portable Torque Tester 1/2" 250 ft-lb Electronic SPT-2503
Product Highlights 1/2 Drive Torque Tester, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±0.5% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 5 Digit LCD display Includes mounting bracket & hardware Made in the USA

Product Highlights

  • 1/2 Drive Torque Tester, Range 120-3000 in-lb, 10-250 ft-lb, 13.5-340 Nm
  • Eliminates hand held position errors
  • Used for torque testing and calibration
  • Three operating modes, Normal, Peak, and First Peak
  • ±0.5% indicated value from 10-100% of full scale
  • Operates in both CW & CCW direction
  • Tool measures in in-lb, ft-lb, and Nm scales
  • Warning LED, Audible, and Vibration Alerts
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • 5 Digit LCD display
  • Includes mounting bracket & hardware
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number SPT-2503
Product Name Portable Torque Tester 1/2" 250 ft-lb Electronic
Torque 3000 In-lbs (3459 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Transducer T210/5NM - 1-T210/5NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 44.3 In-lbs (51.08 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Digital Torque Gauge - MTT03-10Z - Transcat, Inc.
Specs
Category of Device Gauge / Indicator
View Details
Joint Torque Sensor - X-ST208-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 398 In-lbs (459 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details