Digitool Solutions Portable Torque Checker 1/2" 150 ft-lb Electronic TC-1503

Description
Product Highlights 1/2 Drive Torque Tester, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA
Description
Product Highlights 1/2 Drive Torque Tester, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Checker 1/2
Rochester, NY, USA
Portable Torque Checker 1/2" 150 ft-lb Electronic
TC-1503
Portable Torque Checker 1/2" 150 ft-lb Electronic TC-1503
Product Highlights 1/2 Drive Torque Tester, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA

Product Highlights

  • 1/2 Drive Torque Tester, Range 90-1800 in-lb, 7.5-150 ft-lb, 10-200 Nm
  • Eliminates hand held position errors
  • Used for torque testing and calibration
  • Three operating modes, Normal, Peak, and First Peak
  • ±1% indicated value from 10-100% of full scale
  • Operates in both CW & CCW direction
  • Tool measures in in-lb, ft-lb, and Nm scales
  • Warning LED, Audible, and Vibration Alerts
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • 4 Digit LCD display
  • Includes mounting bracket & hardware
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TC-1503
Product Name Portable Torque Checker 1/2" 150 ft-lb Electronic
Torque 1800 In-lbs (2076 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Joint Torque Sensor - X-ST208-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 398 In-lbs (459 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Sensor/6-Axis Force - HPS-FT060E - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 133 In-lbs (153 kg-cm)
Accuracy 1.25 ±% Full Scale
Category of Device Element/Chip
View Details
MR55-1000 - Torque sensor, 1000 lbFin / 80 lbFft / 11500 kgFmm / 11000 Ncm / 110 Nm - MR55-1000 - Mark-10 Corporation
Specs
Torque 973 In-lbs (1122 kg-cm)
Category of Device Element/Chip
View Details