Digitool Solutions Portable Torque Angle Meter 3/8" 100 ft-lb Electronic TA-1002

Description
Product Highlights 3/8 Drive, Torque & Angle Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 200 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA
Description
Product Highlights 3/8 Drive, Torque & Angle Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 200 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Angle Meter 3/8
Rochester, NY, USA
Portable Torque Angle Meter 3/8" 100 ft-lb Electronic
TA-1002
Portable Torque Angle Meter 3/8" 100 ft-lb Electronic TA-1002
Product Highlights 3/8 Drive, Torque & Angle Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm Eliminates hand held position error ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise) Instant Gyro Synchronization ±1° Precision at normal speed of rotation for 360° Angle preset range from 5° to 360° Warning with LED, Audible, and Vibrations alerts Operates on 3 AAA batteries Up to 200 hours of continuous use Charger included with tool Auto power shut off after 2 minutes Tool measures in-lb, ft-lb & Nm scales Tool comes in individual storage cases Meets all industry standards for Torque Tools and supplied with certificates, (COC) Made in the USA

Product Highlights

  • 3/8 Drive, Torque & Angle Meter, Range 60-1200 in-lb, 5-100 ft-lb, 6.78-135 Nm
  • Eliminates hand held position error
  • ±2% Accuracy of reading 10 to 100% of scale in both directions (Clockwise & Counter Clockwise)
  • Instant Gyro Synchronization
  • ±1° Precision at normal speed of rotation for 360°
  • Angle preset range from 5° to 360°
  • Warning with LED, Audible, and Vibrations alerts
  • Operates on 3 AAA batteries
  • Up to 200 hours of continuous use
  • Charger included with tool
  • Auto power shut off after 2 minutes
  • Tool measures in-lb, ft-lb & Nm scales
  • Tool comes in individual storage cases
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TA-1002
Product Name Portable Torque Angle Meter 3/8" 100 ft-lb Electronic
Torque 1200 In-lbs (1384 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotating Dual Shaft Torque Sensors - RST Series - Transducer Techniques, LLC
Specs
Torque 10 to 30000 In-lbs (11.53 to 34592 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Torque Transducer T210/5NM - 1-T210/5NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 44.3 In-lbs (51.08 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
MR55-100 - Torque sensor, 100 lbFin / 8 lbFft / 1600 ozFin / 1150 Ncm / 11.5 Nm - MR55-100 - Mark-10 Corporation
Specs
Torque 102 In-lbs (117 kg-cm)
Category of Device Element/Chip
View Details
Static Torque Sensor - X-ST32-H24-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 4.42 to 8.85 In-lbs (5.1 to 10.2 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details