Imada, Inc. Digital Cap Torque Tester 85lbf-in DTXS-85

Description
Product Highlights Max. Sample Diameter: 1/2" to 7" (13 - 178 mm) Gross Shipping Weight: 14 lbs (6.4 g) Shipping Dimensions: 17 x 13 x 10" (approx.) Pegs: 1" (standard) 4" (optional) 2 Year Warranty Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter lbf-in, kgf-cm, and N-cm units are selectable Real time and peak mode (selectable) 1000 Data memory for computer download Includes NIST Traceable Calibration Certificate Overload capacity 200% of F.S. Both clockwise and counterclockwise operation Can be operated with internal rechargeable battery or AC adapter Tare function
Description
Product Highlights Max. Sample Diameter: 1/2" to 7" (13 - 178 mm) Gross Shipping Weight: 14 lbs (6.4 g) Shipping Dimensions: 17 x 13 x 10" (approx.) Pegs: 1" (standard) 4" (optional) 2 Year Warranty Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter lbf-in, kgf-cm, and N-cm units are selectable Real time and peak mode (selectable) 1000 Data memory for computer download Includes NIST Traceable Calibration Certificate Overload capacity 200% of F.S. Both clockwise and counterclockwise operation Can be operated with internal rechargeable battery or AC adapter Tare function

Suppliers

Company
Product
Description
Supplier Links
Digital Cap Torque Tester 85lbf-in - DTX2-85 - Transcat, Inc.
Rochester, NY, USA
Digital Cap Torque Tester 85lbf-in
DTX2-85
Digital Cap Torque Tester 85lbf-in DTX2-85
Product Highlights Max. Sample Diameter: 1/2" to 7" (13 - 178 mm) Gross Shipping Weight: 14 lbs (6.4 g) Shipping Dimensions: 17 x 13 x 10" (approx.) Pegs: 1" (standard) 4" (optional) 2 Year Warranty Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter lbf-in, kgf-cm, and N-cm units are selectable Real time and peak mode (selectable) 1000 Data memory for computer download Includes NIST Traceable Calibration Certificate Overload capacity 200% of F.S. Both clockwise and counterclockwise operation Can be operated with internal rechargeable battery or AC adapter Tare function

Product Highlights

  • Max. Sample Diameter: 1/2" to 7" (13 - 178 mm)
  • Gross Shipping Weight: 14 lbs (6.4 g)
  • Shipping Dimensions: 17 x 13 x 10" (approx.)
  • Pegs: 1" (standard) 4" (optional)
  • 2 Year Warranty
  • Clamps containers from 1/2"~ 7" (13 - 178 mm) in diameter
  • lbf-in, kgf-cm, and N-cm units are selectable
  • Real time and peak mode (selectable)
  • 1000 Data memory for computer download
  • Includes NIST Traceable Calibration Certificate
  • Overload capacity 200% of F.S.
  • Both clockwise and counterclockwise operation
  • Can be operated with internal rechargeable battery or AC adapter
  • Tare function
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number DTX2-85
Product Name Digital Cap Torque Tester 85lbf-in
Torque 1020 In-lbs (1176 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Precise Digital Torquemeter - 48800V - S. Himmelstein & Company
Specs
Torque 25 to 375000 In-lbs (28.83 to 432398 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details
Dynamic Torque Sensor - X-DT-1002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage
Features Temperature Compensation
Technology StrainGauge
View Details
General Purpose Reaction Dual Shaft Torque Sensor - STS Series - Transducer Techniques, LLC
Specs
Torque 600 to 12000 In-lbs (692 to 13837 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Force Torque Sensor - HPS-FT025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Torque 35.4 In-lbs (40.82 kg-cm)
Accuracy 1 ±% Full Scale
Category of Device Element/Chip
View Details