Digitool Solutions Portable Torque Checker 3/8" 50 ft-lb Electronic TC-0502

Description
Product Highlights 3/8 Drive Torque Tester, Range 30-600 in-lb, 2.5-50 ft-lb, 3.4-67.8 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA
Description
Product Highlights 3/8 Drive Torque Tester, Range 30-600 in-lb, 2.5-50 ft-lb, 3.4-67.8 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Portable Torque Checker 3/8
Rochester, NY, USA
Portable Torque Checker 3/8" 50 ft-lb Electronic
TC-0502
Portable Torque Checker 3/8" 50 ft-lb Electronic TC-0502
Product Highlights 3/8 Drive Torque Tester, Range 30-600 in-lb, 2.5-50 ft-lb, 3.4-67.8 Nm Eliminates hand held position errors Used for torque testing and calibration Three operating modes, Normal, Peak, and First Peak ±1% indicated value from 10-100% of full scale Operates in both CW & CCW direction Tool measures in in-lb, ft-lb, and Nm scales Warning LED, Audible, and Vibration Alerts Meets all industry standards for Torque Tools and supplied with certificates, (COC) 4 Digit LCD display Includes mounting bracket & hardware Made in the USA

Product Highlights

  • 3/8 Drive Torque Tester, Range 30-600 in-lb, 2.5-50 ft-lb, 3.4-67.8 Nm
  • Eliminates hand held position errors
  • Used for torque testing and calibration
  • Three operating modes, Normal, Peak, and First Peak
  • ±1% indicated value from 10-100% of full scale
  • Operates in both CW & CCW direction
  • Tool measures in in-lb, ft-lb, and Nm scales
  • Warning LED, Audible, and Vibration Alerts
  • Meets all industry standards for Torque Tools and supplied with certificates, (COC)
  • 4 Digit LCD display
  • Includes mounting bracket & hardware
  • Made in the USA
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Torque Sensors
Product Number TC-0502
Product Name Portable Torque Checker 3/8" 50 ft-lb Electronic
Torque 600 In-lbs (692 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECD105-100-C20001 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
MR50-20Z - Torque sensor, 20 ozFin / 1400 gFcm / 14 kgFmm / 140 Nmm / 14 Ncm - MR50-20Z - Mark-10 Corporation
Specs
Torque 1.24 In-lbs (1.43 kg-cm)
Category of Device Element/Chip
View Details
Torque Transducer T210/50NM - 1-T210/50NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 443 In-lbs (511 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Low Capacity General Purpose Reaction Torque Sensor - TRT Series - Transducer Techniques, LLC
Specs
Torque 25 to 500 In-lbs (28.83 to 577 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details