The BBM2E4AKO (SKU 1193) is a 20 to 1000 MHz amplifier which is guaranteed to deliver 100W minimum output power and related RF performance under all specified temperature and environmental conditions. Typical power output is 120W and other typical performance parameters are also listed as a guide for consideration, but not guaranteed. This amplifier is suitable use as a broadband PA building block in target markets and related end applications for electronic attack, digital communications, and test and measurement in the UHF / VHF frequency bands. This compact module utilizes the latest high power RF LDMOS transistors and also features built in control and monitoring, with protection functions to insure high availability. Empower RF 1193 can be factory configured for 48VDC yielding up to 200W output. Consult Richardson RFPD for operation and limitations of this feature
| Richardson RFPD | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | 1193/BBM2E4AKO |
| Product Name | RF Power Amplifier Module |