The BBM3K5KEL (SKU 1117) is suitable for broadband mobile Jamming and band specific high power linear applications in the P/L/S frequency bands. This compact module utilizes high power advanced GaN devices that provide excellent power density, high efficiency, wide dynamic range and low distortions. Exceptional performance, long term reliability and high efficiency are achieved by employing advanced broadband RF matching networks and combining techniques, EMI/RFI filters, machined housings and qualified components. Empower RF’s ISO9001 Quality Assurance Program assures consistent performance and the highest reliability.
Solid-state class AB design
Instantaneous ultra broadband
Small and lightweight
Suitable for CW, AM, and FM (Consult factory for other modulation types)
50 Ohm input/output impedance
High reliability and ruggedness
Built-in control, monitoring and protection circuits
The BBM3K5KEL (SKU 1117) is suitable for broadband mobile Jamming and band specific high power linear applications in the P/L/S frequency bands. This compact module utilizes high power advanced GaN devices that provide excellent power density, high efficiency, wide dynamic range and low distortions. Exceptional performance, long term reliability and high efficiency are achieved by employing advanced broadband RF matching networks and combining techniques, EMI/RFI filters, machined housings and qualified components. Empower RF’s ISO9001 Quality Assurance Program assures consistent performance and the highest reliability.
- Solid-state class AB design
- Instantaneous ultra broadband
- Small and lightweight
- Suitable for CW, AM, and FM (Consult factory for other modulation types)
- 50 Ohm input/output impedance
- High reliability and ruggedness
- Built-in control, monitoring and protection circuits