0.47- 0.96 GHz UHF 10 W LOW NOISE POWER AMPLIFIER WPA0510A. WPA0510A is a low noise figure, wideband, and high linearity class A operation power amplifier. The amplifier offers typical 40.0 dBm output P1dB, 0.90 dB noise figure, 50 dB gain, and 52.0 dBm output IP3 at the frequency range from 0.47 GHz to 0.96 GHz of UHF and Cellular bands. WPA0510A can withstand output open or short load mismatch. WPA0510A is most suitable for UHF digital broadcast, cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WPA0510A is designed to meet the rugged standard of MIL-STD-202.
| Richardson RFPD | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | WPA0510A |
| Product Name | RF Power Amplifier Pallet |