Empower RF Systems RF Power Amplifier Module 1222

Description
The SKU 1222 is an X band pulsed module designed for new Radar applications where portability and extended range are key requirements. Operating from 9 to 10GHz, Empower’s 1222 provides over 250W peak in a compact pulse module featuring pulse widths up to 500 usec and 20% duty cycles. Featuring 48V GaN on SiC devices Lightweight, highly reliable and rugged. Fast enable/disable less than 250ns Gain Settings are Digital or Analog RS485 serial interface for monitoring and control Long pulse width and duty cycle capable BUILT IN PROTECTIONS WITH ALARM INCLUDE: Over Temp Over Voltage Reverse Polarity Over Current Temperature Reporting Current Reporting
Request a Quote Datasheet
Description
The SKU 1222 is an X band pulsed module designed for new Radar applications where portability and extended range are key requirements. Operating from 9 to 10GHz, Empower’s 1222 provides over 250W peak in a compact pulse module featuring pulse widths up to 500 usec and 20% duty cycles. Featuring 48V GaN on SiC devices Lightweight, highly reliable and rugged. Fast enable/disable less than 250ns Gain Settings are Digital or Analog RS485 serial interface for monitoring and control Long pulse width and duty cycle capable BUILT IN PROTECTIONS WITH ALARM INCLUDE: Over Temp Over Voltage Reverse Polarity Over Current Temperature Reporting Current Reporting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier Module - 1222 - Richardson RFPD
Downers Grove, IL, United States
RF Power Amplifier Module
1222
RF Power Amplifier Module 1222
The SKU 1222 is an X band pulsed module designed for new Radar applications where portability and extended range are key requirements. Operating from 9 to 10GHz, Empower’s 1222 provides over 250W peak in a compact pulse module featuring pulse widths up to 500 usec and 20% duty cycles. Featuring 48V GaN on SiC devices Lightweight, highly reliable and rugged. Fast enable/disable less than 250ns Gain Settings are Digital or Analog RS485 serial interface for monitoring and control Long pulse width and duty cycle capable BUILT IN PROTECTIONS WITH ALARM INCLUDE: Over Temp Over Voltage Reverse Polarity Over Current Temperature Reporting Current Reporting

The SKU 1222 is an X band pulsed module designed for new Radar applications where portability and extended range are key requirements. Operating from 9 to 10GHz, Empower’s 1222 provides over 250W peak in a compact pulse module featuring pulse widths up to 500 usec and 20% duty cycles.

Featuring

  • 48V GaN on SiC devices
  • Lightweight, highly reliable and rugged.
  • Fast enable/disable less than 250ns
  • Gain Settings are Digital or Analog
  • RS485 serial interface for monitoring and control
  • Long pulse width and duty cycle capable

BUILT IN PROTECTIONS WITH ALARM INCLUDE:

  • Over Temp
  • Over Voltage
  • Reverse Polarity
  • Over Current
  • Temperature Reporting
  • Current Reporting
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Power Amplifiers
Product Number 1222
Product Name RF Power Amplifier Module
Unlock Full Specs
to access all available technical data

Similar Products