Empower RF Systems RF Power Amplifier Module 1212

Description
The SKU 1212 is a 2000 to 6000 MHz amplifier which is guaranteed to deliver 50W minimum output power and related RF performance under all specified temperature and environmental conditions. Typical power output is 65W and other typical performance parameters are also listed as a guide for consideration, but not guaranteed. This amplifier is suitable for broadband mobile jamming and band specific high power applications in the S and C frequency bands. This compact module utilizes the latest high power RF GaN transistors and also features built-in control and monitoring, with protection functions to ensure high availability. Solid-state Class AB design Instantaneous ultra broadband Suitable for CW, AM, and FM (Consult factory for other modulation types) Small, lightweight, high reliability and ruggedness 50 Ohm input/output impedance Built-in control, monitoring and protection circuits RS485 serial interface for monitoring and control
Request a Quote Datasheet
Description
The SKU 1212 is a 2000 to 6000 MHz amplifier which is guaranteed to deliver 50W minimum output power and related RF performance under all specified temperature and environmental conditions. Typical power output is 65W and other typical performance parameters are also listed as a guide for consideration, but not guaranteed. This amplifier is suitable for broadband mobile jamming and band specific high power applications in the S and C frequency bands. This compact module utilizes the latest high power RF GaN transistors and also features built-in control and monitoring, with protection functions to ensure high availability. Solid-state Class AB design Instantaneous ultra broadband Suitable for CW, AM, and FM (Consult factory for other modulation types) Small, lightweight, high reliability and ruggedness 50 Ohm input/output impedance Built-in control, monitoring and protection circuits RS485 serial interface for monitoring and control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier Module - 1212 - Richardson RFPD
Downers Grove, IL, United States
RF Power Amplifier Module
1212
RF Power Amplifier Module 1212
The SKU 1212 is a 2000 to 6000 MHz amplifier which is guaranteed to deliver 50W minimum output power and related RF performance under all specified temperature and environmental conditions. Typical power output is 65W and other typical performance parameters are also listed as a guide for consideration, but not guaranteed. This amplifier is suitable for broadband mobile jamming and band specific high power applications in the S and C frequency bands. This compact module utilizes the latest high power RF GaN transistors and also features built-in control and monitoring, with protection functions to ensure high availability. Solid-state Class AB design Instantaneous ultra broadband Suitable for CW, AM, and FM (Consult factory for other modulation types) Small, lightweight, high reliability and ruggedness 50 Ohm input/output impedance Built-in control, monitoring and protection circuits RS485 serial interface for monitoring and control

The SKU 1212 is a 2000 to 6000 MHz amplifier which is guaranteed to deliver 50W minimum output power and related RF performance under all specified temperature and environmental conditions. Typical power output is 65W and other typical performance parameters are also listed as a guide for consideration, but not guaranteed. This amplifier is suitable for broadband mobile jamming and band specific high power applications in the S and C frequency bands. This compact module utilizes the latest high power RF GaN transistors and also features built-in control and monitoring, with protection functions to ensure high availability.

  • Solid-state Class AB design
  • Instantaneous ultra broadband
  • Suitable for CW, AM, and FM (Consult factory for other modulation types)
  • Small, lightweight, high reliability and ruggedness
  • 50 Ohm input/output impedance
  • Built-in control, monitoring and protection circuits
  • RS485 serial interface for monitoring and control
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Power Amplifiers
Product Number 1212
Product Name RF Power Amplifier Module
Unlock Full Specs
to access all available technical data

Similar Products