The 1030/1090MHz, 50V, 1011GN-2200VP is a state of the art internallymatched to 50 Ohm plug and play pallet, common source, class AB, GaN on SiCHEMT that capable of providing greater than 2200 Watts of pulsed outputpower with over 19.4 dB gain and greater than 70% drain efficiency at both32us pulse width, 2% duty cycle, Mode-S ELM, and IFF pulse formats. Thepallet incorporates internally pre-matched transistors for optimal performanceand utilizes gold metallization and eutectic die attach to provide highestreliability and superior ruggedness. Best Size, Weight, and Power (SWaP)output stage designs can be achieved by taking advantage of this smallfootprint pallet with dual gate and drain bias feeds combined with the benefitsof two single-ended industry standard earless 1011GN-1200VEL transistorswhich are capable of handling the same pulsing formats as the 1011GN-2200VP, all in a very small footprint 2.0"" x 3.4"" 50 Ohm INPUT/OUTPUT Plug and-Play Pallet.
| Richardson RFPD | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | 1011GN-2200VP |
| Product Name | RF Power Amplifier Pallet |