5µF, 80µF Bussed Capacitor 2 Array 370V Radial, Can
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFD37S80-5K491E-F-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 5 microF |