10µF, 40µF Bussed Capacitor 2 Array 440V Radial, Can
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFD44S40-10K491E-F-ND |
| Product Name | Motor Start, Motor Run Capacitors (AC) |
| Metallized Dielectric | Metallized Dielectric |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 10 microF |