Cornell Dubilier Motor Run Capacitor, 3Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier SFA66T3K288B-F

Description
MOTOR RUN CAPACITOR, 3UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:3µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 3UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:3µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 3Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier - 56Y5446 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 3Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier
56Y5446
Motor Run Capacitor, 3Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier 56Y5446
MOTOR RUN CAPACITOR, 3UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:3µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 3UF, 660VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:3µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):660V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56Y5446
Product Name Motor Run Capacitor, 3Uf, 660Vac, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Quick Connect
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers