Cornell Dubilier Capacitor, Oil-Filled;2uF;Pwr Conv.;Metallized Polypropy;Case A Oval;+/-10%;660 SFA66S2K156B-F

Description
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057
Description
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Oil-Filled;2uF;Pwr Conv.;Metallized Polypropy;Case A Oval;+/-10%;660 - 70189665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Oil-Filled;2uF;Pwr Conv.;Metallized Polypropy;Case A Oval;+/-10%;660
70189665
Capacitor, Oil-Filled;2uF;Pwr Conv.;Metallized Polypropy;Case A Oval;+/-10%;660 70189665
Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications. Capacitance Range: 5 to 120 μF Tolerance: 10% Voltage Range: 240 to 660 VAC Operating Temperature: –40°C to 70°C, 90°C Available Operating Frequency: 50-60 Hz Voltage Amperes Reactive (Terminals): 4 Way 70°C Dielectric: Low Loss, Self-Healing Metallized Polypropylene Casing: Oval and Round Tin-Plated Steel Oil: Non-PCB, Environmentally Safe UL Recognized Under E71645 Meets EIA Standard: EIA-456-A CSA File Number 223057

Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current reduction in power supply applications.

  • Capacitance Range: 5 to 120 μF
  • Tolerance: 10%
  • Voltage Range: 240 to 660 VAC
  • Operating Temperature: –40°C to 70°C, 90°C Available
  • Operating Frequency: 50-60 Hz
  • Voltage Amperes Reactive (Terminals): 4 Way 70°C
  • Dielectric: Low Loss, Self-Healing Metallized Polypropylene
  • Casing: Oval and Round Tin-Plated Steel
  • Oil: Non-PCB, Environmentally Safe
  • UL Recognized Under E71645
  • Meets EIA Standard: EIA-456-A
  • CSA File Number 223057
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70189665
Product Name Capacitor, Oil-Filled;2uF;Pwr Conv.;Metallized Polypropy;Case A Oval;+/-10%;660
Configuration / Form Factor Quick Connect
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details