XP Power DC-DC Converter ISC0324S24

Description
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet
Description
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - ISC0324S24 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
ISC0324S24
DC-DC Converter ISC0324S24
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty

3 Watt

  • Regulated Single & Dual Output
  • Wide 4:1 Input Range
  • Compact SMD Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +100 °C
  • Remote On/Off
  • Tape & Reel Package Available
  • Optional Water Washable Versions
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3896-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3896-ND
DC DC Converters 1470-3896-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power - 77Y4630 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power
77Y4630
Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power 77Y4630
DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:8.25mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:8.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISC0324S24 1470-3896-ND 77Y4630
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 24V, 0.125A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC AC Wall Power Adapters - 237-1881-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details