XP Power DC DC Converters ISA0305-H

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISA0305-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISA0305-H-ND
DC DC Converters ISA0305-H-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 44Y5357 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
44Y5357
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 44Y5357
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:-; Height:- RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Width:-; Height:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power - 95AC7375 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power
95AC7375
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Xp Power 95AC7375
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Output Current - Output 2:100mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Output Current - Output 2:100mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISA0305-H-ND 44Y5357
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP100-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2207-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers