XP Power DC-DC Converters ISM0205D15

Description
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
Request a Quote Datasheet
Description
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ISM0205D15 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ISM0205D15
DC-DC Converters ISM0205D15
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
  • International Medical Safety Approvals
  • Single & Dual Outputs
  • Compact SMD Package
  • 4000 VAC Reinforced Isolation
  • 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • Operating Temperature -25 °C to +105 °C
  • Tape & Reel Package Available
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3912-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3912-ND
DC DC Converters 1470-3912-ND
Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power - 77Y4641 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
77Y4641
Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power 77Y4641
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISM0205D15 1470-3912-ND 77Y4641
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10360-120-3u-27672 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - M3GB700512T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details