XP Power ISA Series DC_DC Converter ISA1224

Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISA Series DC_DC Converter - ISA1224 - XP Power
Sunnyvale, CA, USA
ISA Series DC_DC Converter
ISA1224
ISA Series DC_DC Converter ISA1224
Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Dual Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C

  • 500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2965-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2965-5-ND
DC DC Converters 1470-2965-5-ND
Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 24V -24V 21mA, 21mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 44Y5380 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
44Y5380
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 44Y5380
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V; Width:15.24mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:21mA; Output Voltage - Output 2:-24V; Width:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISA1224 1470-2965-5-ND 44Y5380
Product Name ISA Series DC_DC Converter DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 15.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
DC-DC Converters - CC10-1212DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-C12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers