XP Power DC-DC Converter ISC0324S15

Description
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Datasheet
Description
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - ISC0324S15 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
ISC0324S15
DC-DC Converter ISC0324S15
3 Watt Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty

3 Watt

  • Regulated Single & Dual Output
  • Wide 4:1 Input Range
  • Compact SMD Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +100 °C
  • Remote On/Off
  • Tape & Reel Package Available
  • Optional Water Washable Versions
  • 3 Year Warranty
Supplier's Site Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power - 77Y4629 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power
77Y4629
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power 77Y4629
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:8.25mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:8.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number ISC0324S15 77Y4629
Product Name DC-DC Converter Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 114097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details