XP Power ISH Series DC_DC Converter ISH0512A

Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet
Description
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISH Series DC_DC Converter - ISH0512A - XP Power
Sunnyvale, CA, USA
ISH Series DC_DC Converter
ISH0512A
ISH Series DC_DC Converter ISH0512A
Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty
  • Single Output
  • SMD Package
  • Industry Standard Pinout
  • Operating Temperature 40 °C to +105 °C
  • 1500 VDC Isolation, 3000 VDC Option
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2988-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2988-5-ND
DC DC Converters 1470-2988-5-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number ISH0512A 1470-2988-5-ND
Product Name ISH Series DC_DC Converter DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data