XP Power DC DC Converters ISV0212S05

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-ISV0212S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-ISV0212S05-ND
DC DC Converters 1470-ISV0212S05-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power - 41AH7697 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power
41AH7697
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power 41AH7697
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ISV0212S05-ND 41AH7697
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details