XP Power DC-DC Converter ISB0105S12

Description
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet
Description
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - ISB0105S12 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
ISB0105S12
DC-DC Converter ISB0105S12
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty

1 Watt

GREEN XP POWER

  • Regulated Single & Dual Output
  • 2:1 Input Range
  • Compact SMD Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +95 °C
  • Remote On/Off
  • Tape & Reel Package Available
  • Optional Water Washable Versions
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3873-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3873-ND
DC DC Converters 1470-3873-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power - 77Y4607 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power
77Y4607
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power 77Y4607
DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:17.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISB0105S12 1470-3873-ND 77Y4607
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 225584711 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details