XP Power DC-DC Converters ISM0212S12

Description
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
Request a Quote Datasheet
Description
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - ISM0212S12 - XP Power
Sunnyvale, CA, USA
DC-DC Converters
ISM0212S12
DC-DC Converters ISM0212S12
International Medical Safety Approvals Single & Dual Outputs Compact SMD Package 4000 VAC Reinforced Isolation 1 x MOPP at 300 VAC 2 μA Patient Leakage Current Operating Temperature -25 °C to +105 °C Tape & Reel Package Available 3 Year Warranty
  • International Medical Safety Approvals
  • Single & Dual Outputs
  • Compact SMD Package
  • 4000 VAC Reinforced Isolation
  • 1 x MOPP at 300 VAC
  • 2 μA Patient Leakage Current
  • Operating Temperature -25 °C to +105 °C
  • Tape & Reel Package Available
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3914-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3914-ND
DC DC Converters 1470-3914-ND
Isolated Module DC DC Converter 1 Output 12V 165mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 165mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Xp Power - 77Y4648 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Xp Power
77Y4648
Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Xp Power 77Y4648
DC-DC CONVERTER, MEDICAL, 12V, 0.165A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.165A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISM0212S12 1470-3914-ND 77Y4648
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, Medical, 12V, 0.165A; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10500-30-3u-27444 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 30 amps
View Details