XP Power DC-DC Converter ISB0148D15

Description
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet
Description
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter - ISB0148D15 - XP Power
Sunnyvale, CA, USA
DC-DC Converter
ISB0148D15
DC-DC Converter ISB0148D15
1 Watt GREEN XP POWER Regulated Single & Dual Output 2:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +95 °C Remote On/Off Tape & Reel Package Available Optional Water Washable Versions 3 Year Warranty

1 Watt

GREEN XP POWER

  • Regulated Single & Dual Output
  • 2:1 Input Range
  • Compact SMD Package
  • 1500 VDC Isolation
  • Operating Temperature -40 °C to +95 °C
  • Remote On/Off
  • Tape & Reel Package Available
  • Optional Water Washable Versions
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-3891-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3891-ND
DC DC Converters 1470-3891-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power - 77Y4620 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
77Y4620
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power 77Y4620
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Width:18.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V; Width:18.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ISB0148D15 1470-3891-ND 77Y4620
Product Name DC-DC Converter DC DC Converters Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC Power Supply - DCR300-16T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details