The DC-DC Converter from the ISC03 series provides a regulated output of 12V at a maximum current of 250mA, with a total output power of 3W. It operates within a wide input voltage range of 9-36 VDC and features a compact surface-mount design. The converter is designed for high reliability, offering 1500 VDC isolation and a wide operating temperature range of -40 °C to +100 °C. It includes remote on/off functionality and is available in a tape and reel package for automated assembly. The device meets various safety standards, including UL/cUL60950-1 and CE compliance, making it suitable for a variety of applications. The efficiency of the converter is approximately 80%, and it includes protections against overload and short circuits.
3 Watt
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:8.25mm RoHS Compliant: Yes
| XP Power | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ISC0348S12 | 77Y4636 |
| Product Name | DC-DC Converter | Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | |
| Applications | Instrumentation | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts |