The ISH series DC-DC Converter, part number 44Y5468, provides a single unregulated output of 15V at 133mA, with a maximum output power of 2W. It operates within an input voltage range of 13.5V to 16.5V and features a high efficiency of approximately 83%. The converter is housed in a compact SMD DIP8 package, measuring 0.500 x 0.44 x 0.285 inches, and is suitable for surface mount applications. This model offers 1.5kVDC isolation, with an optional 3kVDC isolation available, making it suitable for various industrial applications, including signal isolation and both digital and analog circuits. It includes short circuit protection and operates over a wide temperature range from -40°C to +105°C, ensuring reliability in demanding environments. The device is compliant with RoHS standards and has a mean time between failures (MTBF) of 3500k hours at 25°C. Engineers may find this product beneficial for projects requiring a reliable and efficient DC-DC conversion solution.
Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input
DC-DC CONVERTER, 15V, 0.133A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ISH2415A | 1470-2998-5-ND | 44Y5468 |
| Product Name | ISH Series DC_DC Converter | DC DC Converters | Dc-Dc Converter, 15V, 0.133A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts |